TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX54AB00-2412-CS2472

Description
Win Source Part Number: 1126670-TX54AB00-241 2-CS2472 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 1.590" (40.39mm) Thread Size: 1 7/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): D17566-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: D17566-000 Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1126670-TX54AB00-241 2-CS2472 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 1.590" (40.39mm) Thread Size: 1 7/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): D17566-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: D17566-000 Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1126670-TX54AB00-2412-CS2472 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1126670-TX54AB00-2412-CS2472
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1126670-TX54AB00-2412-CS2472
Win Source Part Number: 1126670-TX54AB00-241 2-CS2472 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 1.590" (40.39mm) Thread Size: 1 7/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): D17566-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: D17566-000 Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1126670-TX54AB00-2412-CS2472
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 24
Material: Aluminum Alloy
Plating: Cadmium
Includes: 1 pc - 1 Backshell
Diameter - Outside: 1.590" (40.39mm)
Thread Size: 1 7/16-18 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): D17566-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: D17566-000
Base Product Number: TX54AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1126670-TX54AB00-2412-CS2472
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details