TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54AB00-2208-CS8117 TX54AB00-2208-CS8117

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772239-TX54AB00-2208 -CS8117 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Family Name: TX54 Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: July 24, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772239-TX54AB00-2208 -CS8117 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Family Name: TX54 Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: July 24, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54AB00-2208-CS8117 - 772239-TX54AB00-2208-CS8117 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54AB00-2208-CS8117
772239-TX54AB00-2208-CS8117
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54AB00-2208-CS8117 772239-TX54AB00-2208-CS8117
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772239-TX54AB00-2208 -CS8117 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Family Name: TX54 Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: July 24, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 772239-TX54AB00-2208-CS8117
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Shell Size - Insert: 22
Material: Aluminum Alloy
Plating: Cadmium
Includes: 1 pc - 1 Backshell
Family Name: TX54
Diameter - Outside: 1.468" (37.29mm)
Thread Size: 1 5/16-18 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: July 24, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 772239-TX54AB00-2208-CS8117
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX54AB00-2208-CS8117
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details