TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX54AB00-1005S

Description
Win Source Part Number: 1315092-TX54AB00-100 5S Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Self Locking, Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 10, 10S, 10SL Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.827" (21.00mm) Thread Size: 5/8-24 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315092-TX54AB00-100 5S Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Self Locking, Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 10, 10S, 10SL Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.827" (21.00mm) Thread Size: 5/8-24 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1315092-TX54AB00-1005S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1315092-TX54AB00-1005S
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1315092-TX54AB00-1005S
Win Source Part Number: 1315092-TX54AB00-100 5S Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Self Locking, Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 10, 10S, 10SL Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.827" (21.00mm) Thread Size: 5/8-24 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1315092-TX54AB00-1005S
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Self Locking, Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Shell Size - Insert: 10, 10S, 10SL
Material: Aluminum Alloy
Plating: Cadmium
Includes: 1 pc - 1 Backshell
Diameter - Outside: 0.827" (21.00mm)
Thread Size: 5/8-24 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: TX54AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1315092-TX54AB00-1005S
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details