TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX54AB00-1004-CS8117

Description
Win Source Part Number: 1100709-TX54AB00-100 4-CS8117 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 10, 10S, 10SL Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.732" (18.60mm) Thread Size: 5/8-24 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TX54AB00-1004-CS8117 F64541-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: F64541-000 Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1100709-TX54AB00-100 4-CS8117 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 10, 10S, 10SL Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.732" (18.60mm) Thread Size: 5/8-24 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TX54AB00-1004-CS8117 F64541-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: F64541-000 Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1100709-TX54AB00-1004-CS8117 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1100709-TX54AB00-1004-CS8117
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1100709-TX54AB00-1004-CS8117
Win Source Part Number: 1100709-TX54AB00-100 4-CS8117 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 10, 10S, 10SL Material: Aluminum Alloy Plating: Cadmium Includes: 1 pc - 1 Backshell Diameter - Outside: 0.732" (18.60mm) Thread Size: 5/8-24 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TX54AB00-1004-CS8117 F64541-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: F64541-000 Base Product Number: TX54AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1100709-TX54AB00-1004-CS8117
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 10, 10S, 10SL
Material: Aluminum Alloy
Plating: Cadmium
Includes: 1 pc - 1 Backshell
Diameter - Outside: 0.732" (18.60mm)
Thread Size: 5/8-24 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TX54AB00-1004-CS8117F64541-000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: F64541-000
Base Product Number: TX54AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tx54Ab00-1004-Cs8117 Raychem - Te Connectivity - 44M3718 - Newark, An Avnet Company
Chicago, IL, United States
Tx54Ab00-1004-Cs8117 Raychem - Te Connectivity
44M3718
Tx54Ab00-1004-Cs8117 Raychem - Te Connectivity 44M3718
TX54AB00-1004-CS8117

TX54AB00-1004-CS8117

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1100709-TX54AB00-1004-CS8117 44M3718
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Tx54Ab00-1004-Cs8117 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details