TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-2020H TX41AB00-2020H

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772240-TX41AB00-2020 H Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 20, 21 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Family Name: TX41 Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772240-TX41AB00-2020 H Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 20, 21 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Family Name: TX41 Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-2020H - 772240-TX41AB00-2020H - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-2020H
772240-TX41AB00-2020H
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-2020H 772240-TX41AB00-2020H
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772240-TX41AB00-2020 H Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 20, 21 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Family Name: TX41 Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 772240-TX41AB00-2020H
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Shell Size - Insert: 20, 21
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 2 pc Backshell, 2 O-Rings
Family Name: TX41
Diameter - Outside: 1.468" (37.29mm)
Thread Size: 1 3/16-18 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 772240-TX41AB00-2020H
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-2020H
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details