TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-1610H-CS8232 TX41AB00-1610H-CS8232

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 132128-TX41AB00-1610 H-CS8232 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 16, 17 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.213" (30.80mm) Thread Size: 15/16-20 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 132128-TX41AB00-1610 H-CS8232 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 16, 17 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.213" (30.80mm) Thread Size: 15/16-20 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-1610H-CS8232 - 132128-TX41AB00-1610H-CS8232 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-1610H-CS8232
132128-TX41AB00-1610H-CS8232
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-1610H-CS8232 132128-TX41AB00-1610H-CS8232
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 132128-TX41AB00-1610 H-CS8232 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 16, 17 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.213" (30.80mm) Thread Size: 15/16-20 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 132128-TX41AB00-1610H-CS8232
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
For Use With/Related Products: MIL-DTL-38999 Series I, II
Shell Size - Insert: 16, 17
Material: Aluminum Alloy
Plating: Cadmium
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 1.213" (30.80mm)
Thread Size: 15/16-20 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 132128-TX41AB00-1610H-CS8232
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX41AB00-1610H-CS8232
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details