TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX41AB00-1004

Description
Win Source Part Number: 1012569-TX41AB00-100 4 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Standard Package: 25 Shell Size - Insert: 10, 11 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.720" (18.29mm) Thread Size: 9/16-24 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 371841-000 Base Product Number: TX41AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1012569-TX41AB00-100 4 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Standard Package: 25 Shell Size - Insert: 10, 11 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.720" (18.29mm) Thread Size: 9/16-24 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 371841-000 Base Product Number: TX41AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1012569-TX41AB00-1004 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1012569-TX41AB00-1004
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1012569-TX41AB00-1004
Win Source Part Number: 1012569-TX41AB00-100 4 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Standard Package: 25 Shell Size - Insert: 10, 11 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.720" (18.29mm) Thread Size: 9/16-24 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 371841-000 Base Product Number: TX41AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1012569-TX41AB00-1004
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Standard Package: 25
Shell Size - Insert: 10, 11
Material: Aluminum Alloy
Plating: Cadmium
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 0.720" (18.29mm)
Thread Size: 9/16-24 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 371841-000
Base Product Number: TX41AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tx41Ab00-1004 Raychem - Te Connectivity - 41J2851 - Newark, An Avnet Company
Chicago, IL, United States
Tx41Ab00-1004 Raychem - Te Connectivity
41J2851
Tx41Ab00-1004 Raychem - Te Connectivity 41J2851
TX41AB00-1004

TX41AB00-1004

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1012569-TX41AB00-1004 41J2851
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Tx41Ab00-1004 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF04L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Terminal Block Wire Ferrules - 2802.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-2211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers