TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX40AZ00-2010

Description
Win Source Part Number: 1314672-TX40AZ00-201 0 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 21, G Material: Aluminum Alloy Plating: Zinc Nickel Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.457" (37.00mm) Thread Size: M31x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX40AZ00
Request a Quote Datasheet
Description
Win Source Part Number: 1314672-TX40AZ00-201 0 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 21, G Material: Aluminum Alloy Plating: Zinc Nickel Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.457" (37.00mm) Thread Size: M31x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX40AZ00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1314672-TX40AZ00-2010 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1314672-TX40AZ00-2010
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1314672-TX40AZ00-2010
Win Source Part Number: 1314672-TX40AZ00-201 0 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 21, G Material: Aluminum Alloy Plating: Zinc Nickel Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.457" (37.00mm) Thread Size: M31x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX40AZ00

Win Source Part Number: 1314672-TX40AZ00-2010
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 21, G
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 1.457" (37.00mm)
Thread Size: M31x1
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: TX40AZ00

Buy Now Datasheet
Tx40Az00-2010 Raychem - Te Connectivity - 45AJ9079 - Newark, An Avnet Company
Chicago, IL, United States
Tx40Az00-2010 Raychem - Te Connectivity
45AJ9079
Tx40Az00-2010 Raychem - Te Connectivity 45AJ9079
TX40AZ00-2010

TX40AZ00-2010

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1314672-TX40AZ00-2010 45AJ9079
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Tx40Az00-2010 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details