TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX40AZ00-1006

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1054020-TX40AZ00-1006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1054020-TX40AZ00-1006
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1054020-TX40AZ00-1006
Win Source Part Number: 1054020-TX40AZ00-100 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Zinc Nickel Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.827" (21.00mm) Thread Size: M15x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TX40AZ00-1006CY0364- 000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CY0364-000 Base Product Number: TX40AZ00

Win Source Part Number: 1054020-TX40AZ00-1006
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 11, B
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 0.827" (21.00mm)
Thread Size: M15x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TX40AZ00-1006CY0364-000;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CY0364-000
Base Product Number: TX40AZ00

Buy Now Datasheet
Tx40Az00-1006 Raychem - Te Connectivity - 75AC2784 - Newark, An Avnet Company
Chicago, IL, United States
Tx40Az00-1006 Raychem - Te Connectivity
75AC2784
Tx40Az00-1006 Raychem - Te Connectivity 75AC2784
TX40AZ00-1006

TX40AZ00-1006

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TX40AZ00-1006 1054020-TX40AZ00-1006 75AC2784
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Tx40Az00-1006 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details