TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX40AB00-1416

Description
Win Source Part Number: 1315129-TX40AB00-141 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 15, D Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.142" (29.00mm) Thread Size: M22x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX40AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315129-TX40AB00-141 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 15, D Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.142" (29.00mm) Thread Size: M22x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX40AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1315129-TX40AB00-1416 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1315129-TX40AB00-1416
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1315129-TX40AB00-1416
Win Source Part Number: 1315129-TX40AB00-141 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 15, D Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.142" (29.00mm) Thread Size: M22x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: TX40AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1315129-TX40AB00-1416
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 15, D
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 2 pc Backshell, 2 O-Rings
Diameter - Outside: 1.142" (29.00mm)
Thread Size: M22x1
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: TX40AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1315129-TX40AB00-1416
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details