TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX21AB00-1808-CS8390 TX21AB00-1808-CS8390

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 793478-TX21AB00-1808 -CS8390 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Family Name: TX21 Diameter - Outside: 1.352" (34.35mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: April 29, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 793478-TX21AB00-1808 -CS8390 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Family Name: TX21 Diameter - Outside: 1.352" (34.35mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: April 29, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX21AB00-1808-CS8390 - 793478-TX21AB00-1808-CS8390 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX21AB00-1808-CS8390
793478-TX21AB00-1808-CS8390
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX21AB00-1808-CS8390 793478-TX21AB00-1808-CS8390
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 793478-TX21AB00-1808 -CS8390 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Family Name: TX21 Diameter - Outside: 1.352" (34.35mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: April 29, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 793478-TX21AB00-1808-CS8390
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors
Shell Size - Insert: 18
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
Family Name: TX21
Diameter - Outside: 1.352" (34.35mm)
Thread Size: 1 1/16-18 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: April 29, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 793478-TX21AB00-1808-CS8390
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX21AB00-1808-CS8390
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products