TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX15AB00-2414 TX15AB00-2414

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 766797-TX15AB00-2414 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-5015 Connectors Shell Size - Insert: 36 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Family Name: TX15 Diameter - Outside: 2.441" (62.00mm) Thread Size: 2-18 UNS Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 766797-TX15AB00-2414 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-5015 Connectors Shell Size - Insert: 36 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Family Name: TX15 Diameter - Outside: 2.441" (62.00mm) Thread Size: 2-18 UNS Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX15AB00-2414 - 766797-TX15AB00-2414 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX15AB00-2414
766797-TX15AB00-2414
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX15AB00-2414 766797-TX15AB00-2414
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 766797-TX15AB00-2414 Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Shielding: Unshielded For Use With/Related Products: MIL-DTL-5015 Connectors Shell Size - Insert: 36 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Family Name: TX15 Diameter - Outside: 2.441" (62.00mm) Thread Size: 2-18 UNS Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 766797-TX15AB00-2414
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-5015 Connectors
Shell Size - Insert: 36
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
Family Name: TX15
Diameter - Outside: 2.441" (62.00mm)
Thread Size: 2-18 UNS
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 766797-TX15AB00-2414
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX15AB00-2414
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details