Variable Resistors; TW 1W 5K 6.35X25PL ( Citec )
Wirewound Potentiometer 5kR 1W Linear Panel Mount 200V Product overview: TW1502KA from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W, 200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-TW1502KA can be used for catalog matching and distributor lookup.
TE Connectivity TW1502KA Potentiometer
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug
POT 5K OHM 1W WIREWOUND LINEAR
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors |
| Product Number | TW1502KA | 84-TW1502KA | 5028621 | 5028621P | A105876-ND | TW1502KA |
| Product Name | Variable Resistors; TW 1W 5K 6.35X25PL ( Citec ) | 1W 200V Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Power Rating | 1 watts | 1 watts | 1 watts | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Operating DC Voltage | 200 volts | |||||
| Operating AC Voltage | 200 volts |