Variable Resistors; TW 1W 25K 6.35X25PL ( Citec )
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug
TE Connectivity TW1253KA Potentiometer
POT 25K OHM 1W WIREWOUND LINEAR
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | TW1253KA | TW1253KA-ND | 5028643 | 5028643P | TW1253KA |
| Product Name | Variable Resistors; TW 1W 25K 6.35X25PL ( Citec ) | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Power Rating | 1 watts | 1 watts | 1 watts | ||
| Category / Application | General Use | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | |||
| Resistance Range | 25000 ohms | 25000 ohms | 25000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % |