2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug
Variable Resistors; TW 1W 2K5 6.35X25PL ( Citec )
2.5kR 1W Wirewound Potentiometer, Linear, 200V Product overview: TW1252KA from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W, 200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-TW1252KA can be used for catalog matching and distributor lookup.
TE Connectivity TW1252KA Potentiometer
POT 2.5K OHM 1W WIREWOUND LINEAR
Rotary Potentiometer, Wirewound, TW125 Series, 2.5 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | A105862-ND | TW1252KA | 84-TW1252KA | 5028615 | 5028615P | TW1252KA | 62M0880 |
| Product Name | Rotary Potentiometers, Rheostats | Variable Resistors; TW 1W 2K5 6.35X25PL ( Citec ) | 1W 200V Rheostat | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Wirewound, Tw125 Series, 2.5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Citec Te Connectivity |
| Category / Application | General Use | ||||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | ||||
| Resistance Range | 2500 ohms | 2500 ohms | 2500 ohms | 2500 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||||
| Temperature Coefficient | 100 ±ppm/°C |