TE Connectivity Potentiometers TW1250KA

Description
TE Connectivity TW1250KA Potentiometer
Request a Quote Datasheet
Description
TE Connectivity TW1250KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 5028542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5028542
Potentiometers 5028542
TE Connectivity TW1250KA Potentiometer

TE Connectivity TW1250KA Potentiometer

Supplier's Site
Potentiometers - 5028542P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5028542P
Potentiometers 5028542P
23mm 1W wirewound pot,25R lin

23mm 1W wirewound pot,25R lin

Supplier's Site
Potentiometers - 1639732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1639732
Potentiometers 1639732
23mm 1W wirewound pot,25R lin

23mm 1W wirewound pot,25R lin

Supplier's Site
Rotary Potentiometers, Rheostats - TW1250KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
TW1250KA-ND
Rotary Potentiometers, Rheostats TW1250KA-ND
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug

25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, Wirewound, Tw125 Series, 25 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Citec Te Connectivity - 62M0878 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, Tw125 Series, 25 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Citec Te Connectivity
62M0878
Rotary Potentiometer, Wirewound, Tw125 Series, 25 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Citec Te Connectivity 62M0878
Rotary Potentiometer, Wirewound, TW125 Series, 25 ohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, TW125 Series, 25 ohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - TW1250KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
TW1250KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats TW1250KA
POT 25 OHM 1W WIREWOUND LINEAR

POT 25 OHM 1W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 5028542 5028542P TW1250KA-ND 62M0878 TW1250KA
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, Wirewound, Tw125 Series, 25 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Citec Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear; Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details