TE Connectivity TW1102KA Potentiometer
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug
1kR 1W Wirewound Potentiometer, Linear, 200V, Panel Mount Product overview: TW1102KA from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W, 200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-TW1102KA can be used for catalog matching and distributor lookup.
Variable Resistors; TW 1W 1K 6.35X25PL ( Citec )
Rotary Potentiometer, Wirewound, TW110 Series, 1 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
POT 1K OHM 1W WIREWOUND LINEAR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 5028609 | 5028609P | A105861-ND | 84-TW1102KA | TW1102KA | 62M0876 | TW1102KA |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | 1W 200V Rheostat | Variable Resistors; TW 1W 1K 6.35X25PL ( Citec ) | Rotary Potentiometer, Wirewound, Tw110 Series, 1 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Citec Te Connectivity | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ||||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||||
| Configuration | Single Turn | Single Turn | Single Resistor | ||||
| Resistance Taper | Linear; Linear | Linear; Linear | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |