TE Connectivity TW1100KA Potentiometer
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug
POT 10 OHM 1W WIREWOUND LINEAR
POT, 10R, 1W, LINEAR; Track Resistance:10ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:TW Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors |
| Product Number | 5028536 | 5028536P | TW1100KA-ND | TW1100KA | 64AH9052 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, 10R, 1W, Linear; Track Resistance Citec Te Connectivity |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Linear; Linear | |||
| Standards and Certifications | RoHS | RoHS | RoHS |