TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TTVF100RD-100

Description
Win Source Part Number: 1087809-TTVF100RD-10 0 Category: Cables, Wires - Management>Labels, Labeling Series: VF Color: Red Package: Roll For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 1 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): NPVF050RD-100104438- 000; TTVF100RD100; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 104438-000,4-1200090 -7 Base Product Number: TTVF100 Label Type: Standard, Continuous Label Size: 1.00" x 100' (25.4mm x 30.5m)
Request a Quote
Description
Win Source Part Number: 1087809-TTVF100RD-10 0 Category: Cables, Wires - Management>Labels, Labeling Series: VF Color: Red Package: Roll For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 1 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): NPVF050RD-100104438- 000; TTVF100RD100; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 104438-000,4-1200090 -7 Base Product Number: TTVF100 Label Type: Standard, Continuous Label Size: 1.00" x 100' (25.4mm x 30.5m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1087809-TTVF100RD-100
Cables, Wires - Management - Labels, Labeling 1087809-TTVF100RD-100
Win Source Part Number: 1087809-TTVF100RD-10 0 Category: Cables, Wires - Management>Labels, Labeling Series: VF Color: Red Package: Roll For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 1 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): NPVF050RD-100104438- 000; TTVF100RD100; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 104438-000,4-1200090 -7 Base Product Number: TTVF100 Label Type: Standard, Continuous Label Size: 1.00" x 100' (25.4mm x 30.5m)

Win Source Part Number: 1087809-TTVF100RD-100
Category: Cables, Wires - Management>Labels, Labeling
Series: VF
Color: Red
Package: Roll
For Use With/Related Products: T308S Thermal Transfer Printer
Standard Package: 1
Material: Polyvinyl Fluoride
Temperature Range - Operating: -40°C ~ 130°C
Alternative Parts (Cross-Reference): NPVF050RD-100104438-000; TTVF100RD100;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 104438-000,4-1200090-7
Base Product Number: TTVF100
Label Type: Standard, Continuous
Label Size: 1.00" x 100' (25.4mm x 30.5m)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1087809-TTVF100RD-100
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers