TE Connectivity ™ Cables, Wires Fiber Optic Cables - TTPA200WE-10 TTPA200WE-10

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999411-TTPA200WE-10 Color: White Material: Polyester Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TTPA200WE-10202782-0 00; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -29 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999411-TTPA200WE-10 Color: White Material: Polyester Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TTPA200WE-10202782-0 00; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -29 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TTPA200WE-10 - TTPA200WE-10 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TTPA200WE-10
TTPA200WE-10
Cables, Wires Fiber Optic Cables - TTPA200WE-10 TTPA200WE-10
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999411-TTPA200WE-10 Color: White Material: Polyester Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TTPA200WE-10202782-0 00; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -29 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999411-TTPA200WE-10
Color: White
Material: Polyester
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): TTPA200WE-10202782-000;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -150 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -29 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TTPA200WE-10
Product Name Cables, Wires Fiber Optic Cables - TTPA200WE-10
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details