TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TTMS-3.2-4

Description
Win Source Part Number: 1023367-TTMS-3.2-4 Category: Cables, Wires - Management>Labels, Labeling Series: TTMS Color: Yellow Package: Spool For Use With/Related Products: T2000CT or T6112DS Thermal Transfer Printers Standard Package: 1 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117754-01,A117754,A 117754-ND Base Product Number: TTMS Label Type: Heat Shrinkable Label Size: 0.125" (3.18mm); Cable O.D. 0.044" ~ 0.105" (1.11mm ~ 2.66mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1023367-TTMS-3.2-4 Category: Cables, Wires - Management>Labels, Labeling Series: TTMS Color: Yellow Package: Spool For Use With/Related Products: T2000CT or T6112DS Thermal Transfer Printers Standard Package: 1 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117754-01,A117754,A 117754-ND Base Product Number: TTMS Label Type: Heat Shrinkable Label Size: 0.125" (3.18mm); Cable O.D. 0.044" ~ 0.105" (1.11mm ~ 2.66mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1023367-TTMS-3.2-4
Cables, Wires - Management - Labels, Labeling 1023367-TTMS-3.2-4
Win Source Part Number: 1023367-TTMS-3.2-4 Category: Cables, Wires - Management>Labels, Labeling Series: TTMS Color: Yellow Package: Spool For Use With/Related Products: T2000CT or T6112DS Thermal Transfer Printers Standard Package: 1 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117754-01,A117754,A 117754-ND Base Product Number: TTMS Label Type: Heat Shrinkable Label Size: 0.125" (3.18mm); Cable O.D. 0.044" ~ 0.105" (1.11mm ~ 2.66mm)

Win Source Part Number: 1023367-TTMS-3.2-4
Category: Cables, Wires - Management>Labels, Labeling
Series: TTMS
Color: Yellow
Package: Spool
For Use With/Related Products: T2000CT or T6112DS Thermal Transfer Printers
Standard Package: 1
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A117754-01,A117754,A117754-ND
Base Product Number: TTMS
Label Type: Heat Shrinkable
Label Size: 0.125" (3.18mm); Cable O.D. 0.044" ~ 0.105" (1.11mm ~ 2.66mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1023367-TTMS-3.2-4
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details