TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TTMS-2.4-4

Description
Win Source Part Number: 1010404-TTMS-2.4-4 Category: Cables, Wires - Management>Labels, Labeling Series: TTMS Color: Yellow Package: Spool For Use With/Related Products: T2000CT or T6112DS Thermal Transfer Printers Standard Package: 1 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117379,A117379-01,A 117379-ND Base Product Number: TTMS Label Type: Heat Shrinkable Label Size: 0.093" (2.36mm); Cable O.D. 0.032" ~ 0.075" (0.81mm ~ 1.90mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1010404-TTMS-2.4-4 Category: Cables, Wires - Management>Labels, Labeling Series: TTMS Color: Yellow Package: Spool For Use With/Related Products: T2000CT or T6112DS Thermal Transfer Printers Standard Package: 1 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117379,A117379-01,A 117379-ND Base Product Number: TTMS Label Type: Heat Shrinkable Label Size: 0.093" (2.36mm); Cable O.D. 0.032" ~ 0.075" (0.81mm ~ 1.90mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1010404-TTMS-2.4-4
Cables, Wires - Management - Labels, Labeling 1010404-TTMS-2.4-4
Win Source Part Number: 1010404-TTMS-2.4-4 Category: Cables, Wires - Management>Labels, Labeling Series: TTMS Color: Yellow Package: Spool For Use With/Related Products: T2000CT or T6112DS Thermal Transfer Printers Standard Package: 1 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117379,A117379-01,A 117379-ND Base Product Number: TTMS Label Type: Heat Shrinkable Label Size: 0.093" (2.36mm); Cable O.D. 0.032" ~ 0.075" (0.81mm ~ 1.90mm)

Win Source Part Number: 1010404-TTMS-2.4-4
Category: Cables, Wires - Management>Labels, Labeling
Series: TTMS
Color: Yellow
Package: Spool
For Use With/Related Products: T2000CT or T6112DS Thermal Transfer Printers
Standard Package: 1
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A117379,A117379-01,A117379-ND
Base Product Number: TTMS
Label Type: Heat Shrinkable
Label Size: 0.093" (2.36mm); Cable O.D. 0.032" ~ 0.075" (0.81mm ~ 1.90mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1010404-TTMS-2.4-4
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details