TE Connectivity Switch, Toggle, 4Pdt, 3A, 125V; Switch Operation Alcoswitch Te Connectivity TT43N2T

Description
SWITCH, TOGGLE, 4PDT, 3A, 125V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 3A, 125V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 3A, 125V; Switch Operation Alcoswitch Te Connectivity - 46F2269 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 3A, 125V; Switch Operation Alcoswitch Te Connectivity
46F2269
Switch, Toggle, 4Pdt, 3A, 125V; Switch Operation Alcoswitch Te Connectivity 46F2269
SWITCH, TOGGLE, 4PDT, 3A, 125V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No

SWITCH, TOGGLE, 4PDT, 3A, 125V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
TT43N2T
Switches - Toggle Switches TT43N2T
SWITCH TOGGLE 4PDT 3A 125V

SWITCH TOGGLE 4PDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
TT43N2T
Toggle Switches TT43N2T
Toggle Switches 4P ON-NONE-ON LUG

Toggle Switches 4P ON-NONE-ON LUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 46F2269 TT43N2T TT43N2T
Product Name Switch, Toggle, 4Pdt, 3A, 125V; Switch Operation Alcoswitch Te Connectivity Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 4PDT 4PDT
Current Rating 3 amps 3 amps 3 amps
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switches - 186266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details