Tiny, Part Numbers Matrix, Toggle Switches
PC mount mounting type
SWITCH, TOGGLE, 4PDT, 20V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Toggle Switches 4P ON-NONE-ON PCB
SWITCH TOGGLE 4PDT 3A 125V
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 70155866 | 46F2270 | TT41NGPC9T1/4 | TT41NGPC9T1/4 |
| Product Name | Switch, Toggle(baton); Vert. PC Mnt; 3 A; 125 VAC; 4PDT; On-None-On; PC Tail | Switch, Toggle, 4Pdt, 20V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-None-On | ON - NONE - ON | On-On | |
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | |
| Terminal Type | Through Hole | Screw Terminals | PC Pin | |
| Length / Diameter | 0.0430 inch (1.09 mm) |