SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
Toggle Switches TOG SW W/GOLD PC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 36K2418 | TT21NGPC104 |
| Product Name | Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Solder Terminals; Solder | Screw Terminals |