TE Connectivity Toggle Switch; Switch Operation Alcoswitch Te Connectivity TT13E-2T

Description
Toggle Switch; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VAC RoHS Compliant: No
Datasheet
Description
Toggle Switch; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 13F3972 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
13F3972
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 13F3972
Toggle Switch; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VAC RoHS Compliant: No

Toggle Switch; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 13F3972
Product Name Toggle Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 401703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 1-2493803-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Process Sealed Subminiature Toggle - A12JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers