TE Connectivity Toggle Switches TT13D2T04

Description
Toggle Switches SP ON-NONE-ON LUG
Datasheet
Description
Toggle Switches SP ON-NONE-ON LUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - TT13D2T04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
TT13D2T04
Toggle Switches TT13D2T04
Toggle Switches SP ON-NONE-ON LUG

Toggle Switches SP ON-NONE-ON LUG

Buy Now Datasheet
Switch, Spdt; Switch Operation Te Connectivity - 26M4503 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt; Switch Operation Te Connectivity
26M4503
Switch, Spdt; Switch Operation Te Connectivity 26M4503
SWITCH, SPDT; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:1A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder; RoHS Compliant: Yes

SWITCH, SPDT; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:1A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number TT13D2T04 26M4503
Product Name Toggle Switches Switch, Spdt; Switch Operation Te Connectivity
Switch Type Toggle Toggle
Terminal Type Screw Terminals Solder Terminals; Solder
Standards / Compliances RoHS RoHS
Maintained Contact Switch Function Three Position (No Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2066975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Double Pole, Double Throw
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details