Toggle Switches SP ON-NONE-ON PCB
Toggle Switches SP ON-NONE-ON PC
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TT11DGPC9T1/404 | TT11DGPC9T1/404 | 16M3848 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | ||
| Terminal Type | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS |