Switch, Toggle(baton); Vert. PC Mnt; 3 A; 125 VAC; SPDT; On-None-On; PC Tail
Toggle Switches TOG SW W/GOLD PC
Toggle Switches TOG SW W/GOLD PC
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 70155984 | TT11DGPC104 | TT11DGPC104 | 69K7048 |
| Product Name | Switch, Toggle(baton); Vert. PC Mnt; 3 A; 125 VAC; SPDT; On-None-On; PC Tail | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | ||
| Maintained Contact Switch Function | Three Position (No Center OFF) |