TE Connectivity Toggle Switch, Spdt, 20Vdc, Pcb; Switch Operation Alcoswitch Te Connectivity TT11DG-RA-1

Description
TOGGLE SWITCH, SPDT, 20VDC, PCB; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPDT, 20VDC, PCB; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 20Vdc, Pcb; Switch Operation Alcoswitch Te Connectivity - 61F788 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20Vdc, Pcb; Switch Operation Alcoswitch Te Connectivity
61F788
Toggle Switch, Spdt, 20Vdc, Pcb; Switch Operation Alcoswitch Te Connectivity 61F788
TOGGLE SWITCH, SPDT, 20VDC, PCB; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 20VDC, PCB; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TT Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 61F788
Product Name Toggle Switch, Spdt, 20Vdc, Pcb; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Hardware - AT4064A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details