TE Connectivity Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity TT11AGPC9T1/404

Description
SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity - 16M3855 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity
16M3855
Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity 16M3855
SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 16M3855
Product Name Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-2-1-24-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Hardware - AT444F - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details