Toggle Switches SP ON-NONE-OFF PCB
SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: No
SWITCH TOGGLE SPST 0.4VA 20V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TT11AGPC9T1/4 | 13F4040 | TT11AGPC9T1/4 |
| Product Name | Toggle Switches | Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | PC Pin | |
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |