TE Connectivity Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity TT11AGPC1

Description
SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: No
Description
SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity - 13F4038 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity
13F4038
Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity 13F4038
SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 20V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: No

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
TT11AGPC1
Switches - Toggle Switches TT11AGPC1
SWITCH TOGGLE SPST 0.4VA 20V

SWITCH TOGGLE SPST 0.4VA 20V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 13F4038 TT11AGPC1
Product Name Switch, Toggle, Spst, 20V; Switch Operation Alcoswitch Te Connectivity Switches - Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
AC Voltage Rating 20 volts 20 volts
Toggle Actuator Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Light Switches - 1962306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.74 inch (44.1 mm)
View Details
Toggle Switches - 1825138-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Rocker Switches - A13KV-CA-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
View Details
5 suppliers