TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:XDFN; No. of Pins:6Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 65AH2013 |
| Product Name | Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity Sensors |
| Sensor Type | Temperature |