TE Connectivity Slide Switches TSS21NGRA04

Description
Slide Switches SLIDE SWITCH
Datasheet
Description
Slide Switches SLIDE SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
TSS21NGRA04
Slide Switches TSS21NGRA04
Slide Switches SLIDE SWITCH

Slide Switches SLIDE SWITCH

Buy Now Datasheet
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 16M2502 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
16M2502
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity 16M2502
SWITCH, SLIDE, DPDT, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:TSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On; Switch Mounting:-; Product Range:TSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number TSS21NGRA04 16M2502
Product Name Slide Switches Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Subminiature Slide - AS13CV - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MSS2250G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details