Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH, PUSHBUTTON, SPST, 20V; Product Range:TSP Series; Contact Configuration:SPST-N
Pushbutton Switches SPST OFF-(ON) R/A SMT PB SWITCH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1069-ND | TSPD11CGSRA0 | 92F2846 | TSPD11CGSRA0 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 20V; Product Range Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Pin |