TE Connectivity Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity TSPD11CGRA0

Description
Pushbutton Switch; Contact Configuration:SPST; Contact Rating:0.4VA at 20VAC; Contact Voltage AC Max:20V; Features:Plunger Actuator; Illumination:Non Illuminated; Leaded Process Compatible:No; Mounting Type:PCB RoHS Compliant: No
Description
Pushbutton Switch; Contact Configuration:SPST; Contact Rating:0.4VA at 20VAC; Contact Voltage AC Max:20V; Features:Plunger Actuator; Illumination:Non Illuminated; Leaded Process Compatible:No; Mounting Type:PCB RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity - 84F783 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
84F783
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity 84F783
Pushbutton Switch; Contact Configuration:SPST; Contact Rating:0.4VA at 20VAC; Contact Voltage AC Max:20V; Features:Plunger Actuator; Illumination:Non Illuminated; Leaded Process Compatible:No; Mounting Type:PCB RoHS Compliant: No

Pushbutton Switch; Contact Configuration:SPST; Contact Rating:0.4VA at 20VAC; Contact Voltage AC Max:20V; Features:Plunger Actuator; Illumination:Non Illuminated; Leaded Process Compatible:No; Mounting Type:PCB RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 84F783
Product Name Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
Mounting PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details