TE Connectivity Pushbutton Switches TSPD11CGPC004

Description
Pushbutton Switches SPST BLK PC MNT .4VA PUSHBUTTON SWITCH
Datasheet
Description
Pushbutton Switches SPST BLK PC MNT .4VA PUSHBUTTON SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
TSPD11CGPC004
Pushbutton Switches TSPD11CGPC004
Pushbutton Switches SPST BLK PC MNT .4VA PUSHBUTTON SWITCH

Pushbutton Switches SPST BLK PC MNT .4VA PUSHBUTTON SWITCH

Buy Now Datasheet
Switch, Pushbutton, Spst, 20V; Product Range Alcoswitch Te Connectivity - 16M2496 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 20V; Product Range Alcoswitch Te Connectivity
16M2496
Switch, Pushbutton, Spst, 20V; Product Range Alcoswitch Te Connectivity 16M2496
SWITCH, PUSHBUTTON, SPST, 20V; Product Range:TSP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20VRoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 20V; Product Range:TSP Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number TSPD11CGPC004 16M2496
Product Name Pushbutton Switches Switch, Pushbutton, Spst, 20V; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1113783 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details