The TSM600-250F-RA-2 is a surface-mount resettable PPTC device rated for 600V AC, with a hold current of 0.250 A and a trip current of 0.860 A. It has a maximum continuous operating voltage of 600V AC, an interrupt rating of 3.0 A, and a power dissipation of 2.0 W in the tripped state. The device has a minimum resistance of 1.0 Ω, a maximum as-supplied resistance of 3.0 Ω, and a maximum resistance one hour post-trip of 5.0 Ω. It is recognized to UL 1434 and approved to CSA TIL No. CA-3A. The device measures 17.0-17.60 mm in length, 11.20-11.70 mm in width, 10.40-11.20 mm in height, and weighs 3.1 g. It is packaged in tape and reel with 200 units per bag and 600 per reel.
PTC Resettable Fuse 3A 250V T/R Product overview: TSM600-250F-RA-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TSM600-250F-RA-2
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-TSM600-250F-RA-2 |
| Product Name | 3A 250V Circuit Protection Fuse |
| Approvals / Standards | RoHS |