TE Connectivity ™ OEM Parts - OEM Parts (T - Z) - TSK-508127-5-9 TSK-508127-5-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038286-TSK-508127-5 -9 Color: White Material: Kapton, Polyimide Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TSK-508127-5-9A73614 -000; TSK-508127-5-9.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 572 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038286-TSK-508127-5 -9 Color: White Material: Kapton, Polyimide Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TSK-508127-5-9A73614 -000; TSK-508127-5-9.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 572 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TSK-508127-5-9 - 1038286-TSK-508127-5-9 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TSK-508127-5-9
1038286-TSK-508127-5-9
OEM Parts - OEM Parts (T - Z) - TSK-508127-5-9 1038286-TSK-508127-5-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038286-TSK-508127-5 -9 Color: White Material: Kapton, Polyimide Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TSK-508127-5-9A73614 -000; TSK-508127-5-9.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 572 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038286-TSK-508127-5-9
Color: White
Material: Kapton, Polyimide
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TSK-508127-5-9A73614-000; TSK-508127-5-9.;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 572 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1038286-TSK-508127-5-9
Product Name OEM Parts - OEM Parts (T - Z) - TSK-508127-5-9
Unlock Full Specs
to access all available technical data