Telecom Relay SPDT (1 Form C) Through Hole
TSC-124L3,000 ROHS COMPLIANT: YES
RELAY TELECOM SPDT 1A 24V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | TSC-124L3,000-ND | 08H5117 | TSC-124L3,000 |
| Product Name | Signal Relays, Up to 2 Amps | Tsc-124L3,000 Rohs Compliant Oeg Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) |