The TSC-112D3H is a miniature, sealed PC board relay with a 1 Form C (SPDT) contact arrangement, designed for telecommunications, appliances, and office machines. It has a 12VDC coil with standard sensitivity, drawing 25.0 mA and presenting 480 ohms of resistance. The contacts are rated for 1A at 120VAC or 24VDC resistive loads, with a maximum switching power of 120VA and 24W. Operate time is 5ms max, release time is 5ms max, and the relay supports a maximum switching rate of 300 operations per minute under no load. The relay is housed in a plastic sealed case with printed circuit terminals, measuring approximately 9.9 mm × 7.62 mm × 5.08 mm, and weighs 3g. It operates from -40°C to +80°C and meets UL File No. E82292 and CSA File No. LR48471.
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:TSC Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35K1364 |
| Product Name | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity |
| Mounting | PCBoard; Through Hole |