Telecom Relay SPDT (1 Form C) Through Hole
RELAY TELECOM SPDT 1A 12V
Relay;E-Mech;Comm/Si
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1018-ND | TSC-112D3H,000 | 70198737 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Comm/Signal;SPDT;Cur-Rtg 1A;Ctrl-V 12DC;PCB Mnt;TSC Series |
| Mounting | PCBoard | Through Hole | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| DC Coil Voltage | 12 volts |