Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798464-TSC-109L3H,00
Series: TSC, OEG
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 80°C
Features: Sealed - Fully
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 540 Ohms
Coil Current: 16.7mA
Operate Time: 5ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 1A
Switching Voltage: 120VAC, 30VDC - Max
Release Time: 5ms
Coil Power: 150 mW
Family Name: TSC
Categories: Relays
Turn On Voltage (Maximum): 6.75 VDC
Turn Off Voltage (Minimum): 0.45 VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Telecom Relay SPDT (1 Form C) Through Hole
TSC-109L3H,000 ROHS COMPLIANT: YES
RELAY TELECOM SPDT 1A 9V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 798464-TSC-109L3H,000 | TSC-109L3H,000-ND | 08H5113 | TSC-109L3H,000 |
| Product Name | Signal Relays, Up to 2 Amps - TSC-109L3H,000 | Signal Relays, Up to 2 Amps | Tsc-109L3H,000 Rohs Compliant Oeg Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Resistance | 540 ohms | |||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw |