Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798463-TSC-105L3H,00
Series: TSC, OEG
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 80°C
Features: Sealed - Fully
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 166 Ohms
Coil Current: 30mA
Operate Time: 5ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 1A
Switching Voltage: 120VAC, 30VDC - Max
Release Time: 5ms
Coil Power: 150 mW
Family Name: TSC-105L3H,000
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
Turn Off Voltage (Minimum): 0.25 VDC
Introduction Date: June 02, 2003
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Telecom Relay SPDT (1 Form C) Through Hole
RELAY TELECOM SPDT 1A 5V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 798463-TSC-105L3H,000 | PB1017-ND | TSC-105L3H,000 |
| Product Name | Signal Relays, Up to 2 Amps - TSC-105L3H,000 | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Resistance | 166 ohms | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |