TE Connectivity Terminal Blocks - TSB100003DS TSB100003DS

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173197-TSB100003DS Pitch: 12 mm Color: Natural Termination: Screw Contact Material: Brass Current Rating: 40 A Number of Contacts: 6 Housing Material: Polyamide Number of Circuits: 3 Orientation: Straight Contact Plating: Tin Thread Size: M3.5 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V ELV: Compliant Flammability Rating: UL94 V-2
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173197-TSB100003DS Pitch: 12 mm Color: Natural Termination: Screw Contact Material: Brass Current Rating: 40 A Number of Contacts: 6 Housing Material: Polyamide Number of Circuits: 3 Orientation: Straight Contact Plating: Tin Thread Size: M3.5 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V ELV: Compliant Flammability Rating: UL94 V-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TSB100003DS - 1173197-TSB100003DS - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TSB100003DS
1173197-TSB100003DS
Terminal Blocks - TSB100003DS 1173197-TSB100003DS
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173197-TSB100003DS Pitch: 12 mm Color: Natural Termination: Screw Contact Material: Brass Current Rating: 40 A Number of Contacts: 6 Housing Material: Polyamide Number of Circuits: 3 Orientation: Straight Contact Plating: Tin Thread Size: M3.5 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V ELV: Compliant Flammability Rating: UL94 V-2

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173197-TSB100003DS
Pitch: 12 mm
Color: Natural
Termination: Screw
Contact Material: Brass
Current Rating: 40 A
Number of Contacts: 6
Housing Material: Polyamide
Number of Circuits: 3
Orientation: Straight
Contact Plating: Tin
Thread Size: M3.5
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
ELV: Compliant
Flammability Rating: UL94 V-2

Buy Now
Tsb100003Ds=Europa Tm Blk,12Mm Buchanan - Te Connectivity - 35AC4691 - Newark, An Avnet Company
Chicago, IL, United States
Tsb100003Ds=Europa Tm Blk,12Mm Buchanan - Te Connectivity
35AC4691
Tsb100003Ds=Europa Tm Blk,12Mm Buchanan - Te Connectivity 35AC4691
TSB100003DS=EUROPA TM BLK,12MM

TSB100003DS=EUROPA TM BLK,12MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1173197-TSB100003DS 35AC4691
Product Name Terminal Blocks - TSB100003DS Tsb100003Ds=Europa Tm Blk,12Mm Buchanan - Te Connectivity
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products