Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180273-TSB100002DS
Pitch: 12 mm
Color: Natural
Contact Material: Brass
Current Rating: 40 A
Housing Material: Polyamide
Number of Circuits: 2
Contact Plating: Tin
Number of Poles: 4
Thread Size: M3.5
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (AC): 250 V
ELV: Compliant
Flammability Rating: UL94 V-2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180273-TSB100002DS |
| Product Name | Custom Parts - Custom Parts (S - T) - TSB100002DS |