Manufacturer: AMIS
Category: Sensors, Transducers - Specialized Sensors
Part Status: Obsolete
Modulation: FSK, GFSK, OOK
Frequency: 5kHz
Data Rate: 420Mbps
Sensitivity: 1.1mV/°/s
Serial Interfaces: I²C, I²S, SPI, UART, USART
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Sensors, Transducers - Specialized Sensors |