TE Connectivity POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR) TRF600-150-2

Description
POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR)
Request a Quote Datasheet
Description
POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR) - TRF600-150-2 - ASAP Semiconductor LLC
Anaheim, CA, United States
POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR)
TRF600-150-2
POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR) TRF600-150-2
POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR)

POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR)

Supplier's Site
Fuse, Ptc Reset, 250V, 150Ma, Radial, Full Reel; Product Range Raychem Te Connectivity - 01J3871 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 250V, 150Ma, Radial, Full Reel; Product Range Raychem Te Connectivity
01J3871
Fuse, Ptc Reset, 250V, 150Ma, Radial, Full Reel; Product Range Raychem Te Connectivity 01J3871
FUSE, PTC RESET, 250V, 150mA, RADIAL, FULL REEL; Product Range:PolySwitch TRF600 Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4s; Fuse Shape:Rectangular; Current Rating Max:3A; Diameter:-RoHS Compliant: Yes

FUSE, PTC RESET, 250V, 150mA, RADIAL, FULL REEL; Product Range:PolySwitch TRF600 Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4s; Fuse Shape:Rectangular; Current Rating Max:3A; Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number TRF600-150-2 01J3871
Product Name POLYSWITCH PTC RESET 0.15A HOLD 150mA 300mA 3A 250V 6.000 ~ 10.00 Ohm 4s Radial Tape & Reel (TR) Fuse, Ptc Reset, 250V, 150Ma, Radial, Full Reel; Product Range Raychem Te Connectivity
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL10-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMF010-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details