The TRF250-120T is a radial-leaded resettable PPTC fuse rated for 250 V AC operating voltage and 3.0 A interrupt current. It has a hold current of 0.120 A and a trip current of 0.240 A, with a maximum time-to-trip of 1.00 seconds at 2.0 A. The device has a maximum resistance of 16.0 Ω and a minimum resistance of 4.0 Ω at 20°C. It is recognized to UL 1434 and approved to CSA and EN 60730-1. The package is radial leaded and designed for through-hole mounting.
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: TRF250-120T from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF250-120T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-TRF250-120T |
| Product Name | Through-Hole Circuit Protection Fuse |
| Approvals / Standards | RoHS |